Status: | Unknown |
---|---|
Series: | Silcoset Series |
RoHS: | Unknown |
Prices starting from US$27.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.60
|
104
in stock
|
Buy Now |
Sealant Type | Silicone RTV |
---|---|
Sealant Applications | Industrial |
Dispensing Method | Tube |
Sealant Colour | Transparent |
Weight | - |
Product Range | Silcoset Series |
SVHC | No SVHC (15-Jan-2018) |
Volume | 75ml |
Adhesive Applications | - |
Adhesive Colour | Transparent |
Adhesive Type | Silicone - 1 Part |
Silcoset 153 Silicone Sealant 75ml | RS |
Where can I find additional details, specifications and documents for a SILCOSET 153?
Additional datasheets, footprints and schematics for SILCOSET 153 are listed on our Part Details page. You can also find images and similar parts to SILCOSET 153 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SILCOSET 153 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SILCOSET 153 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SILCOSET 153 fall under?
The SILCOSET 153 is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to SILCOSET 153 when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SILCOSET 153 you can contact the distributor directly for product support, shipping queries etc.
Is the SILCOSET 153 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SILCOSET 153 have stock available?
Authorised distributors including RS have stock available or on a lead time for SILCOSET 153.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SILCOSET 153 often in real-time on the comparison pages.
What if I can't find stock of SILCOSET 153?
You can fill out our help required form which you can use to request a quote for SILCOSET 153 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.