Status: | Unknown |
---|---|
Series: | Silcoset Series |
RoHS: | Unknown |
Prices starting from US$59.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$59.20
|
172
in stock
|
Buy Now |
Sealant Type | Silicone RTV |
---|---|
Sealant Applications | Industrial |
Dispensing Method | Tube |
Sealant Colour | White |
Weight | - |
Product Range | Silcoset Series |
SVHC | No SVHC (15-Jan-2018) |
Volume | 75ml |
Adhesive Applications | Bonding General Purpose |
Adhesive Colour | White |
Adhesive Type | Silicone - 1 Part |
Silcoset 152 Silicone Sealant 310ml | RS |
Where can I find additional details, specifications and documents for a SILCOSET 152?
Additional datasheets, footprints and schematics for SILCOSET 152 are listed on our Part Details page. You can also find images and similar parts to SILCOSET 152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SILCOSET 152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SILCOSET 152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SILCOSET 152 fall under?
The SILCOSET 152 is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to SILCOSET 152 when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SILCOSET 152 you can contact the distributor directly for product support, shipping queries etc.
Is the SILCOSET 152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SILCOSET 152 have stock available?
Authorised distributors including RS have stock available or on a lead time for SILCOSET 152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SILCOSET 152 often in real-time on the comparison pages.
What if I can't find stock of SILCOSET 152?
You can fill out our help required form which you can use to request a quote for SILCOSET 152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.