Status: | Unknown |
---|---|
Series: | Silcoset Series |
RoHS: | Unknown |
Prices starting from US$31.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.82
|
97
in stock
|
Buy Now |
Sealant Type | Silicone RTV |
---|---|
Sealant Applications | Electrical |
Dispensing Method | Tube |
Sealant Colour | White |
Weight | - |
Product Range | Silcoset Series |
SVHC | No SVHC (15-Jan-2018) |
Volume | 75ml |
Adhesive Applications | Bonding General Purpose |
Adhesive Colour | White |
Adhesive Type | Silicone - 1 Part |
Cure Speed | 10 mins Tack Free |
Cure Time | 24h |
Operating Temperature Max | 300°C |
Operating Temperature Min | -60°C |
Viscosity | 210Pa·s |
Silcoset 151 Silicone Sealant 75ml | RS |
Where can I find additional details, specifications and documents for a SILCOSET 151?
Additional datasheets, footprints and schematics for SILCOSET 151 are listed on our Part Details page. You can also find images and similar parts to SILCOSET 151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SILCOSET 151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SILCOSET 151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SILCOSET 151 fall under?
The SILCOSET 151 is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to SILCOSET 151 when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SILCOSET 151 you can contact the distributor directly for product support, shipping queries etc.
Is the SILCOSET 151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SILCOSET 151 have stock available?
Authorised distributors including RS have stock available or on a lead time for SILCOSET 151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SILCOSET 151 often in real-time on the comparison pages.
What if I can't find stock of SILCOSET 151?
You can fill out our help required form which you can use to request a quote for SILCOSET 151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.