Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
Output Power Max | 99W |
Output Voltage Min | 800mV |
Output Voltage Max | 3.63V |
Output Current Max | 30A |
DC / DC Converter Output Type | Adjustable |
Input Voltage DC Min | 8V |
RoHS Compliant | Yes |
Dc-Dc Conv, Non Iso Pol, 1 O/P, 99W, 30A | Newark Electronics |
Where can I find additional details, specifications and documents for a SIL30E-12W3V3-VJ?
Additional datasheets, footprints and schematics for SIL30E-12W3V3-VJ are listed on our Part Details page. You can also find images and similar parts to SIL30E-12W3V3-VJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIL30E-12W3V3-VJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIL30E-12W3V3-VJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIL30E-12W3V3-VJ fall under?
The SIL30E-12W3V3-VJ is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Adjustable Output.
Can I view similar or alternative parts?
You can view similar parts to SIL30E-12W3V3-VJ when available in the DC / DC Non Isolated Board Mount Converters - Adjustable Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIL30E-12W3V3-VJ you can contact the distributor directly for product support, shipping queries etc.
Is the SIL30E-12W3V3-VJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SIL30E-12W3V3-VJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for SIL30E-12W3V3-VJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIL30E-12W3V3-VJ often in real-time on the comparison pages.
What if I can't find stock of SIL30E-12W3V3-VJ?
You can fill out our help required form which you can use to request a quote for SIL30E-12W3V3-VJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.