Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 240V |
---|---|
Power Rating | 25W |
Tip Material | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (17-Dec-2015) |
External Depth | 12.5cm |
Height | 4.5cm |
Length | 28.5cm |
Weight | 0.46kg |
Engraving Tool Diamond-Set, Eu-Plugged | Newark Electronics |
ENGRAVING TOOL DIAMOND-SET, EU-PLUGGED | element14 |
Where can I find additional details, specifications and documents for a SIGNOGRAPH 25 DIAMANT SET?
Additional datasheets, footprints and schematics for SIGNOGRAPH 25 DIAMANT SET are listed on our Part Details page. You can also find images and similar parts to SIGNOGRAPH 25 DIAMANT SET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIGNOGRAPH 25 DIAMANT SET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIGNOGRAPH 25 DIAMANT SET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIGNOGRAPH 25 DIAMANT SET fall under?
The SIGNOGRAPH 25 DIAMANT SET is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Engravers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SIGNOGRAPH 25 DIAMANT SET when available in the Engravers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIGNOGRAPH 25 DIAMANT SET you can contact the distributor directly for product support, shipping queries etc.
Is the SIGNOGRAPH 25 DIAMANT SET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIGNOGRAPH 25 DIAMANT SET have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SIGNOGRAPH 25 DIAMANT SET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIGNOGRAPH 25 DIAMANT SET often in real-time on the comparison pages.
What if I can't find stock of SIGNOGRAPH 25 DIAMANT SET?
You can fill out our help required form which you can use to request a quote for SIGNOGRAPH 25 DIAMANT SET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.