Status: | Unknown |
---|---|
Series: | Ideal Networks SignalTEK II |
RoHS: | Unknown |
No distributors results available
Meter Display Type | LCD Colour |
---|---|
Network Speeds | 10Mbps 100Mbps 1Gbps |
Network Functionality | - |
Product Range | Ideal Networks SignalTEK II |
SVHC | No SVHC (17-Dec-2015) |
Kit Contents | SignalTEK II Near-End Unit Remote Power Module PSU Charger Carrying Case Manual Quick Guide |
Tone Generator | Built-In |
Where can I find additional details, specifications and documents for a SIGNALTEK II?
Additional datasheets, footprints and schematics for SIGNALTEK II are listed on our Part Details page. You can also find images and similar parts to SIGNALTEK II on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIGNALTEK II on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIGNALTEK II price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIGNALTEK II fall under?
The SIGNALTEK II is listed under Test Equipment > Network Data & Telecommunications > Network Testing.
Can I view similar or alternative parts?
You can view similar parts to SIGNALTEK II when available in the Network Testing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIGNALTEK II you can contact the distributor directly for product support, shipping queries etc.
Is the SIGNALTEK II RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIGNALTEK II have stock available?
There is no stock from authorised distributors for SIGNALTEK II.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIGNALTEK II often in real-time on the comparison pages.
What if I can't find stock of SIGNALTEK II?
You can fill out our help required form which you can use to request a quote for SIGNALTEK II from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.