SIF422 12VDC Relays by Elesta

RELAY, SAFETY, 4NO, DPST-NC, 250VAC, 8A

Status: Unknown
Series: SIF 4 Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Coil Voltage 12VDC
Contact Configuration 4PST-NO, DPST-NC
Product Range SIF 4 Series
Relay Mounting Through Hole
Contact Current 8A
Relay Terminals Solder
Contact Voltage AC Nom 250V
RoHS Compliant Yes

Alternative Descriptions

Relay, Safety, 4No, Dpst-Nc, 250Vac, 8A | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SIF422 12VDC?

Additional datasheets, footprints and schematics for SIF422 12VDC are listed on our Part Details page. You can also find images and similar parts to SIF422 12VDC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SIF422 12VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIF422 12VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SIF422 12VDC fall under?

The SIF422 12VDC is listed under Switches & Relays > Relays > Safety Relays.

Can I view similar or alternative parts?

You can view similar parts to SIF422 12VDC when available in the Safety Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SIF422 12VDC you can contact the distributor directly for product support, shipping queries etc.

Is the SIF422 12VDC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SIF422 12VDC have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for SIF422 12VDC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SIF422 12VDC often in real-time on the comparison pages.

What if I can't find stock of SIF422 12VDC?

You can fill out our help required form which you can use to request a quote for SIF422 12VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay