SIF312 24VDC Relays by Elesta

RELAY, SAFETY, 3NO, SPST-NC, 250VAC, 8A

Status: Unknown
Series: SIF 3 Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$19.97


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$23.37
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Coil Voltage 24VDC
Contact Configuration 3PST-NO, SPST-NC
Product Range SIF 3 Series
Relay Mounting Through Hole
Contact Current 8A
Relay Terminals Solder
Contact Voltage AC Nom 250V
RoHS Compliant Yes

Alternative Descriptions

Force Guided Relay 3NO/1NC 24Vdc 8A/250V | RS
Relay, Safety, 3No, Spst-Nc, 250Vac, 8A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SIF312 24VDC?

Additional datasheets, footprints and schematics for SIF312 24VDC are listed on our Part Details page. You can also find images and similar parts to SIF312 24VDC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SIF312 24VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIF312 24VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SIF312 24VDC fall under?

The SIF312 24VDC is listed under Switches & Relays > Relays > Safety Relays.

Can I view similar or alternative parts?

You can view similar parts to SIF312 24VDC when available in the Safety Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SIF312 24VDC you can contact the distributor directly for product support, shipping queries etc.

Is the SIF312 24VDC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SIF312 24VDC have stock available?

Authorised distributors including RS and Newark Electronics have stock available or on a lead time for SIF312 24VDC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SIF312 24VDC often in real-time on the comparison pages.

What if I can't find stock of SIF312 24VDC?

You can fill out our help required form which you can use to request a quote for SIF312 24VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay