Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck Boost |
---|---|
Input Voltage Min | - |
Input Voltage Max | - |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 16Pins |
Output Current | 10mA |
Output Voltage Min | - |
Output Voltage Max | 1.5V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Base Number | 9145 |
Controller IC Case Style | SOIC |
Controller Type | PWM |
Duty Cycle (%) | 100% |
Frequency | 2MHz |
IC Generic Number | 9145 |
Logic Function Number | 9145 |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Output Current Max | 100mA |
Output Voltage | 2.6V |
Primary Input Voltage | 7V |
Supply Voltage Max | 7V |
Supply Voltage Min | 2.7V |
Supply Voltage Range | 2.7V to 7V |
Termination Type | Surface Mount Device |
PWM CONTROLLER, SMD, 9145, SOIC16 | element14 |
Where can I find additional details, specifications and documents for a SI9145BY?
Additional datasheets, footprints and schematics for SI9145BY are listed on our Part Details page. You can also find images and similar parts to SI9145BY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI9145BY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI9145BY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI9145BY fall under?
The SI9145BY is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.
Can I view similar or alternative parts?
You can view similar parts to SI9145BY when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI9145BY you can contact the distributor directly for product support, shipping queries etc.
Is the SI9145BY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI9145BY have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SI9145BY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI9145BY often in real-time on the comparison pages.
What if I can't find stock of SI9145BY?
You can fill out our help required form which you can use to request a quote for SI9145BY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.