SI8920BC-IP Silicon Labs Parts by Silicon Labs

ISOLATION AMPLIFIER -40 TO 125DEG C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.96

Distributor Stock
Logo for RS
RS
from US$3.27
10
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$5.48
79
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
50
in stock
Buy Now
Logo for element14
element14
from US$4.93
-
Buy Now
Logo for Farnell
Farnell
from US$2.96
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Input Offset Voltage 200µV
Isolation Voltage 3.75kV
Supply Voltage Range 3V to 5.5V
Amplifier Case Style Surface Mount DIP
No. of Pins 8Pins
Bandwidth 950kHz
Gain Non-Linearity Max 0.1%
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

IC: operational amplifier | Transfer Multisort Elektronik
ISOLATION AMPLIFIER, -40 TO 125DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SI8920BC-IP?

Additional datasheets, footprints and schematics for SI8920BC-IP are listed on our Part Details page. You can also find images and similar parts to SI8920BC-IP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SI8920BC-IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI8920BC-IP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SI8920BC-IP fall under?

The SI8920BC-IP is listed under Silicon Labs Parts.

Can I view similar or alternative parts?

You can view similar parts to SI8920BC-IP when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SI8920BC-IP you can contact the distributor directly for product support, shipping queries etc.

Is the SI8920BC-IP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SI8920BC-IP have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Richardson RFPD, element14 and Farnell have stock available or on a lead time for SI8920BC-IP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SI8920BC-IP often in real-time on the comparison pages.

What if I can't find stock of SI8920BC-IP?

You can fill out our help required form which you can use to request a quote for SI8920BC-IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay