Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Offset Voltage | 200µV |
Isolation Voltage | 3.75kV |
Supply Voltage Range | 3V to 5.5V |
Amplifier Case Style | WSOIC |
No. of Pins | 16Pins |
Bandwidth | 950kHz |
Gain Non-Linearity Max | 0.15% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
ISOLATION AMPLIFIER, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a SI8920AC-IS?
Additional datasheets, footprints and schematics for SI8920AC-IS are listed on our Part Details page. You can also find images and similar parts to SI8920AC-IS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI8920AC-IS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI8920AC-IS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI8920AC-IS fall under?
The SI8920AC-IS is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to SI8920AC-IS when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI8920AC-IS you can contact the distributor directly for product support, shipping queries etc.
Is the SI8920AC-IS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI8920AC-IS have stock available?
Authorised distributors including element14, Farnell and Richardson RFPD have stock available or on a lead time for SI8920AC-IS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI8920AC-IS often in real-time on the comparison pages.
What if I can't find stock of SI8920AC-IS?
You can fill out our help required form which you can use to request a quote for SI8920AC-IS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.