Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Drain Source Voltage Vds | 100V |
Continuous Drain Current Id | 13.2A |
On Resistance Rds(on) | 0.0145ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 20V |
Threshold Voltage Vgs | 3V |
RoHS Compliant | No |
Si7113DN Series P-Channel 100 V 0.134 Ohm SMT Power Mosfet -PowerPAK - 1212-8 | Future Electronics |
P-CH SINGLE -100V PPAK 1212-8 | TTI Europe |
P Channel Mosfet, -100V, 13.2A, Powerpak, Full Reel | Newark Electronics |
Power MOSFET, P Channel, 100 V, 13.2 A, 0.0145 ohm, PowerPAK 1212, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a SI7113DN-T1-E3.?
Additional datasheets, footprints and schematics for SI7113DN-T1-E3. are listed on our Part Details page. You can also find images and similar parts to SI7113DN-T1-E3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7113DN-T1-E3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7113DN-T1-E3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7113DN-T1-E3. fall under?
The SI7113DN-T1-E3. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7113DN-T1-E3. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7113DN-T1-E3. you can contact the distributor directly for product support, shipping queries etc.
Is the SI7113DN-T1-E3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7113DN-T1-E3. have stock available?
Authorised distributors including Future Electronics, Chip One Stop, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for SI7113DN-T1-E3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7113DN-T1-E3. often in real-time on the comparison pages.
What if I can't find stock of SI7113DN-T1-E3.?
You can fill out our help required form which you can use to request a quote for SI7113DN-T1-E3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.