Status: | Unknown |
---|---|
Series: | Si7022 Series |
RoHS: | Unknown |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 3% RH |
Temperature Accuracy | ± 0.3°C |
RH Response Time | 6s |
Sensor Interface Type | PWM |
Sensor Output Type | Digital |
Sensor Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 1.9V |
Supply Voltage Max | 3.6V |
Product Range | Si7022 Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (12-Jan-2017) |
IC Output Type | PWM |
Sensing Accuracy Range | ± 0.4°C |
Sensing Temperature Max | 125°C |
Sensing Temperature Min | -40°C |
IC: driver/sensor | Transfer Multisort Elektronik |
Humidity/Temp Sensor, Digital, Dfn-6 | Newark Electronics |
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6 | element14 |
Where can I find additional details, specifications and documents for a SI7022-A20-IM1?
Additional datasheets, footprints and schematics for SI7022-A20-IM1 are listed on our Part Details page. You can also find images and similar parts to SI7022-A20-IM1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7022-A20-IM1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7022-A20-IM1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7022-A20-IM1 fall under?
The SI7022-A20-IM1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SI7022-A20-IM1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7022-A20-IM1 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7022-A20-IM1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7022-A20-IM1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for SI7022-A20-IM1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7022-A20-IM1 often in real-time on the comparison pages.
What if I can't find stock of SI7022-A20-IM1?
You can fill out our help required form which you can use to request a quote for SI7022-A20-IM1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.