Status: | Unknown |
---|---|
Series: | Si7020 Series |
RoHS: | Unknown |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 3% RH |
Temperature Accuracy | ± 0.3°C |
RH Response Time | 18s |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 1.9V |
Supply Voltage Max | 3.6V |
Product Range | Si7020 Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
IC Output Type | Digital |
Sensing Accuracy Range | ± 0.4°C |
Sensing Temperature Max | 125°C |
Sensing Temperature Min | -40°C |
Si7020 Dig RH Temp Sensor | RS |
Temperature Sensor Ic, Digital, 0.4 C, -40 C, 125 C, Dfn, 6 Rohs Compliant: Yes |Silicon Labs SI7020-A20-IM | Newark Electronics |
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6 | Farnell |
Where can I find additional details, specifications and documents for a SI7020-A20-IM?
Additional datasheets, footprints and schematics for SI7020-A20-IM are listed on our Part Details page. You can also find images and similar parts to SI7020-A20-IM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7020-A20-IM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7020-A20-IM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7020-A20-IM fall under?
The SI7020-A20-IM is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SI7020-A20-IM when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7020-A20-IM you can contact the distributor directly for product support, shipping queries etc.
Is the SI7020-A20-IM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7020-A20-IM have stock available?
Authorised distributors including RS, Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for SI7020-A20-IM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7020-A20-IM often in real-time on the comparison pages.
What if I can't find stock of SI7020-A20-IM?
You can fill out our help required form which you can use to request a quote for SI7020-A20-IM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.