Status: | Unknown |
---|---|
Series: | Si7020 Series |
RoHS: | Unknown |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 3% RH |
Temperature Accuracy | ± 0.3°C |
RH Response Time | 18s |
Temperature Response Time | 0.01s |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 1.9V |
Supply Voltage Max | 3.6V |
Product Range | Si7020 Series |
MSL | MSL 2 - 1 year |
IC Output Type | Digital |
Sensing Accuracy Range | ± 0.4°C |
Sensing Temperature Max | 85°C |
Sensing Temperature Min | -40°C |
Si7020G Dig RH Temp Sensor Filter | RS |
Temperature Sensor Ic, Digital, 0.4 C, -40 C, 85 C, Dfn, 6 Rohs Compliant: Yes |Silicon Labs SI7020-A20-GM1 | Newark Electronics |
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6 | element14 |
Where can I find additional details, specifications and documents for a SI7020-A20-GM1?
Additional datasheets, footprints and schematics for SI7020-A20-GM1 are listed on our Part Details page. You can also find images and similar parts to SI7020-A20-GM1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7020-A20-GM1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7020-A20-GM1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7020-A20-GM1 fall under?
The SI7020-A20-GM1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SI7020-A20-GM1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7020-A20-GM1 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7020-A20-GM1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7020-A20-GM1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Symmetry Electronics have stock available or on a lead time for SI7020-A20-GM1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7020-A20-GM1 often in real-time on the comparison pages.
What if I can't find stock of SI7020-A20-GM1?
You can fill out our help required form which you can use to request a quote for SI7020-A20-GM1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.