Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Multiplier Jitter Attenuator |
---|---|
Frequency | 346MHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Clock IC Case Style | QFN |
No. of Pins | 36Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
CLOCK GENERATOR, 346MHZ, QFN-36 | element14 |
Where can I find additional details, specifications and documents for a SI5326C-C-GM?
Additional datasheets, footprints and schematics for SI5326C-C-GM are listed on our Part Details page. You can also find images and similar parts to SI5326C-C-GM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI5326C-C-GM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI5326C-C-GM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI5326C-C-GM fall under?
The SI5326C-C-GM is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to SI5326C-C-GM when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI5326C-C-GM you can contact the distributor directly for product support, shipping queries etc.
Is the SI5326C-C-GM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI5326C-C-GM have stock available?
Authorised distributors including element14, Farnell and Richardson RFPD have stock available or on a lead time for SI5326C-C-GM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI5326C-C-GM often in real-time on the comparison pages.
What if I can't find stock of SI5326C-C-GM?
You can fill out our help required form which you can use to request a quote for SI5326C-C-GM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.