| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.14
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.19
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.16
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.14
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$0.14
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.14
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.18
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Transistor Polarity | P Channel |
|---|---|
| Drain Source Voltage Vds | 20V |
| Continuous Drain Current Id | 6A |
| On Resistance Rds(on) | 0.06ohm |
| Transistor Mounting | Surface Mount |
| Rds(on) Test Voltage Vgs | 8V |
| RoHS Compliant | Yes |
| P Channel Mosfet, -20V, 6A, Tsop, Full Reel | Newark Electronics |
| Single P-Channel 20 V 38 mOhm Surface Mount TrenchFET® Power Mosfet - TSOP-6 | Future Electronics |
| TSOP6 P-CH 20V 5.2A | TTI Americas |
| P-CH SINGLE -20V TSOP6 | TTI Europe |
| TSOP P CHAN 20V | TTI Asia |
Where can I find additional details, specifications and documents for a SI3433CDV-T1-E3?
Additional datasheets, footprints and schematics for SI3433CDV-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI3433CDV-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI3433CDV-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI3433CDV-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI3433CDV-T1-E3 fall under?
The SI3433CDV-T1-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI3433CDV-T1-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI3433CDV-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI3433CDV-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SI3433CDV-T1-E3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Americas and TTI Europe have stock available or on a lead time for SI3433CDV-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI3433CDV-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI3433CDV-T1-E3?
You can fill out our help required form which you can use to request a quote for SI3433CDV-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.