Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | DPST-NC |
---|---|
Switch Terminals | Screw |
Contact Voltage AC Max | 230V |
Contact Current AC Max | 10A |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 6A |
RoHS Compliant | Yes |
Interlock Switch, Key/Tongue, 2NC, 10A, 110VAC, Screw Terminal, SI-QS Series | Banner Engineering SI-QS90ME | RS Americas |
Switch, Safety Interlock, 2Nc, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a SI-QS90ME?
Additional datasheets, footprints and schematics for SI-QS90ME are listed on our Part Details page. You can also find images and similar parts to SI-QS90ME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI-QS90ME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI-QS90ME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI-QS90ME fall under?
The SI-QS90ME is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to SI-QS90ME when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI-QS90ME you can contact the distributor directly for product support, shipping queries etc.
Is the SI-QS90ME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SI-QS90ME have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for SI-QS90ME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI-QS90ME often in real-time on the comparison pages.
What if I can't find stock of SI-QS90ME?
You can fill out our help required form which you can use to request a quote for SI-QS90ME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.