Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$144.01
Distributor | Stock | ||
---|---|---|---|
Newark
from US$144.01
|
No stock
|
Buy Now |
Contact Configuration | DPST |
---|---|
Contact Current AC Max | 10A |
Contact Voltage AC Max | 230V |
Operating Force Max | 20N |
Contact Current DC Max | 6A |
RoHS Compliant | Yes |
Limit Switch, Flexible In Line, Dpst | Newark Electronics |
Where can I find additional details, specifications and documents for a SI-LM40MKVE?
Additional datasheets, footprints and schematics for SI-LM40MKVE are listed on our Part Details page. You can also find images and similar parts to SI-LM40MKVE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI-LM40MKVE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI-LM40MKVE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI-LM40MKVE fall under?
The SI-LM40MKVE is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to SI-LM40MKVE when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI-LM40MKVE you can contact the distributor directly for product support, shipping queries etc.
Is the SI-LM40MKVE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SI-LM40MKVE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SI-LM40MKVE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI-LM40MKVE often in real-time on the comparison pages.
What if I can't find stock of SI-LM40MKVE?
You can fill out our help required form which you can use to request a quote for SI-LM40MKVE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.