Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Switch Terminals | Connector |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 3A |
Contact Voltage DC Max | 60V |
Contact Current DC Max | 500mA |
RoHS Compliant | Yes |
Switch, Safety Interlock, 1No/1Nc, 3A | Newark Electronics |
Non-Locking Interlock Switch, Hinged Lever, 1NC 1NO, 3A, 250VAC, SI-HG80 Series | Banner Engineering SI-HG80DQDR | RS Americas |
Where can I find additional details, specifications and documents for a SI-HG80DQDR?
Additional datasheets, footprints and schematics for SI-HG80DQDR are listed on our Part Details page. You can also find images and similar parts to SI-HG80DQDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI-HG80DQDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI-HG80DQDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI-HG80DQDR fall under?
The SI-HG80DQDR is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to SI-HG80DQDR when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI-HG80DQDR you can contact the distributor directly for product support, shipping queries etc.
Is the SI-HG80DQDR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SI-HG80DQDR have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for SI-HG80DQDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI-HG80DQDR often in real-time on the comparison pages.
What if I can't find stock of SI-HG80DQDR?
You can fill out our help required form which you can use to request a quote for SI-HG80DQDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.