Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Conditioner Input | Pt100 |
---|---|
Signal Conditioner Output | Current |
No. of Output Channels | - |
Accuracy % | 0.1% |
Output Accuracy | ± 0.1% |
Supply Voltage | 36VDC |
No. of Channels | 1 Channel, 1Channels |
Signal Conditioner Mounting | - |
Isolation Input | Non Isolated |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | 0.1% |
Ambient Temperature Ta | 100°C |
Approval Bodies | CE |
Current Range | 4-20mA |
Input Type | Pt100 |
No. of Outputs | 1Outputs |
Standard | IEC751 |
Supply Voltage DC Max | 36VDC |
Supply Voltage DC Min | 12VDC |
Signal Converter, 1Ch, Pt100, Current | Newark Electronics |
TEMP TRANSMITTER, PT100, 100DEG | element14 |
Where can I find additional details, specifications and documents for a SI-050?
Additional datasheets, footprints and schematics for SI-050 are listed on our Part Details page. You can also find images and similar parts to SI-050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI-050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI-050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI-050 fall under?
The SI-050 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to SI-050 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI-050 you can contact the distributor directly for product support, shipping queries etc.
Is the SI-050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI-050 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SI-050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI-050 often in real-time on the comparison pages.
What if I can't find stock of SI-050?
You can fill out our help required form which you can use to request a quote for SI-050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.