Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.98
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 2% RH |
Temperature Accuracy | ± 0.2°C |
RH Response Time | 8s |
Temperature Response Time | 30s |
Sensor Interface Type | I2C |
RoHS Compliant | Yes |
HUMIDITY/TEMP SENSOR, DFN-4 | element14 |
Humidity/Temp Sensor, Dfn-4 | Newark Electronics |
HUMIDITY SENSOR I2C SMD ±2.0%RH | Rutronik |
Digital Humidity Sensor SHTC3 (RH/T) | RS |
Temperature & Humidity Sensor, I2C Interface, Accuracy ±0.2°C/±2%RH, 1.62÷3.6V, -40÷125°C | Micros |
Where can I find additional details, specifications and documents for a SHTC3?
Additional datasheets, footprints and schematics for SHTC3 are listed on our Part Details page. You can also find images and similar parts to SHTC3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHTC3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHTC3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHTC3 fall under?
The SHTC3 is listed under Semiconductors - ICs > IC Sensors > Humidity & Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to SHTC3 when available in the Humidity & Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHTC3 you can contact the distributor directly for product support, shipping queries etc.
Is the SHTC3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SHTC3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rutronik and RS have stock available or on a lead time for SHTC3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHTC3 often in real-time on the comparison pages.
What if I can't find stock of SHTC3?
You can fill out our help required form which you can use to request a quote for SHTC3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.