Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.18
|
150
in stock
|
Buy Now | |
element14
from US$25.09
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$23.90
|
148
in stock
|
Buy Now | |
Farnell
from US$23.77
|
139
in stock
|
Buy Now | |
SOS electronic
from US$18.19
|
62
in stock
|
Buy Now | |
Future Electronics
from US$22.54
|
5
in stock
|
Buy Now | |
Rutronik
from US$25.07
|
-
|
Buy Now | |
RS Americas
from US$1,154.83
|
-
|
Buy Now |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 1.5% RH |
Temperature Accuracy | ± 0.1°C |
RH Response Time | 8s |
Temperature Response Time | 2s |
Sensor Interface Type | I2C |
MSL | - |
HUMIDITY & TEMPERATURE SENSOR, DIGITAL | element14 |
Humidity and Temperature, SHT85 | RS |
Humidity & Temperature Sensor, Digital | Newark Electronics |
Humidity & Temperature Sensor I2C SIL4 | SOS electronic |
SHT85 Series 5.5 V â–’1.5% RH Through Hole Humidity and Temperature Sensor - SIP-4 | Future Electronics |
HUMID&T. SENSOR I2C SMD ±1.8%RH | Rutronik |
Where can I find additional details, specifications and documents for a SHT85?
Additional datasheets, footprints and schematics for SHT85 are listed on our Part Details page. You can also find images and similar parts to SHT85 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHT85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHT85 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHT85 fall under?
The SHT85 is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SHT85 when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHT85 you can contact the distributor directly for product support, shipping queries etc.
Is the SHT85 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHT85 have stock available?
Authorised distributors including element14, RS, Newark Electronics, Farnell and SOS electronic have stock available or on a lead time for SHT85.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHT85 often in real-time on the comparison pages.
What if I can't find stock of SHT85?
You can fill out our help required form which you can use to request a quote for SHT85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.