Status: | Unknown |
---|---|
Series: | SHT Series |
RoHS: | Unknown |
Accuracy % | 1.8% |
---|---|
Supply Voltage | 3.3V |
Humidity Range | 0% to 100% Relative Humidity |
Sensor Case Style | SIP |
No. of Pins | 4Pins |
Response Time | 8s |
Operating Temperature Min | -40°C |
Product Range | SHT Series |
HUMIDITY/TEMPERATURE SENSOR, SIP-4 | Farnell |
Humidity & Temp Sensor Pin-Type |Omega SHT75 | Newark Electronics |
Where can I find additional details, specifications and documents for a SHT75?
Additional datasheets, footprints and schematics for SHT75 are listed on our Part Details page. You can also find images and similar parts to SHT75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHT75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHT75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHT75 fall under?
The SHT75 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SHT75 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHT75 you can contact the distributor directly for product support, shipping queries etc.
Is the SHT75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHT75 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SHT75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHT75 often in real-time on the comparison pages.
What if I can't find stock of SHT75?
You can fill out our help required form which you can use to request a quote for SHT75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.