Status: | Unknown |
---|---|
Series: | SHT Series |
RoHS: | Unknown |
Accuracy % | 3% |
---|---|
Supply Voltage | 3.3V |
Humidity Range | 0% to 100% Relative Humidity |
Sensor Case Style | SIP |
No. of Pins | 4Pins |
Response Time | 8s |
Operating Temperature Min | -40°C |
Operating Temperature Max | 123.8°C |
Product Range | SHT Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 3.1mm |
External Length / Height | 13.5mm |
External Width | 5.08mm |
Humidity Sensor Type | Capacitive |
Lead Spacing | 1.27mm |
Operating Temperature Range | -40°C to +123.8°C |
Repeatability | 0.1% |
Sensing Accuracy | 3% |
Sensitivity | ± 1% |
Sensor Output | Digital |
Sensor Supply Voltage | 2.4V DC to 5.5V DC |
Sensor Terminals | Through Hole |
Supply Voltage Max | 5.5VDC |
Supply Voltage Min | 2.4VDC |
SENSOR, HUMIDITY & TEMP, 3.3V | Farnell |
Humidity Sensor, 3 %, 3.3 V, 0% To 100% Relative Humidity, Sip, 4, 8 S Rohs Compliant: Yes |Sensirion SHT71 | Newark Electronics |
Where can I find additional details, specifications and documents for a SHT71?
Additional datasheets, footprints and schematics for SHT71 are listed on our Part Details page. You can also find images and similar parts to SHT71 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHT71 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHT71 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHT71 fall under?
The SHT71 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SHT71 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHT71 you can contact the distributor directly for product support, shipping queries etc.
Is the SHT71 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHT71 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SHT71.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHT71 often in real-time on the comparison pages.
What if I can't find stock of SHT71?
You can fill out our help required form which you can use to request a quote for SHT71 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.