Status: | Unknown |
---|---|
Series: | SHT3x-DIS Series |
RoHS: | Unknown |
Prices starting from US$2.74
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 2% RH |
Temperature Accuracy | ± 0.2°C |
RH Response Time | 8s |
Temperature Response Time | 2s |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 2.15V |
Supply Voltage Max | 5.5V |
Product Range | SHT3x-DIS Series |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 2% |
Response Time | 8s |
Supply Voltage | 3.3V |
Humidity/Temp Sensor, Digital, Dfn-8 | Newark Electronics |
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-8 | element14 |
Humidity & Temperature Sensor I2C DFN8 with Protective Tape | SOS electronic |
Humidity and Temperature Sensor | Future Electronics |
RH&temp Sensor Protectiv Cover | Rutronik |
Where can I find additional details, specifications and documents for a SHT31-DIS-P2.5KS?
Additional datasheets, footprints and schematics for SHT31-DIS-P2.5KS are listed on our Part Details page. You can also find images and similar parts to SHT31-DIS-P2.5KS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHT31-DIS-P2.5KS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHT31-DIS-P2.5KS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHT31-DIS-P2.5KS fall under?
The SHT31-DIS-P2.5KS is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SHT31-DIS-P2.5KS when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHT31-DIS-P2.5KS you can contact the distributor directly for product support, shipping queries etc.
Is the SHT31-DIS-P2.5KS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHT31-DIS-P2.5KS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, SOS electronic and Future Electronics have stock available or on a lead time for SHT31-DIS-P2.5KS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHT31-DIS-P2.5KS often in real-time on the comparison pages.
What if I can't find stock of SHT31-DIS-P2.5KS?
You can fill out our help required form which you can use to request a quote for SHT31-DIS-P2.5KS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.