Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.11
|
No stock
|
Buy Now |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 3% RH |
Temperature Accuracy | ± 0.3°C |
RH Response Time | 8s |
Temperature Response Time | 2s |
Sensor Interface Type | I2C |
RoHS Compliant | Yes |
Humidity/Temperature Sensor, Dfn-Ep-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SHT30A-DIS-B2.5KS?
Additional datasheets, footprints and schematics for SHT30A-DIS-B2.5KS are listed on our Part Details page. You can also find images and similar parts to SHT30A-DIS-B2.5KS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHT30A-DIS-B2.5KS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHT30A-DIS-B2.5KS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHT30A-DIS-B2.5KS fall under?
The SHT30A-DIS-B2.5KS is listed under Semiconductors - ICs > IC Sensors > Humidity & Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to SHT30A-DIS-B2.5KS when available in the Humidity & Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHT30A-DIS-B2.5KS you can contact the distributor directly for product support, shipping queries etc.
Is the SHT30A-DIS-B2.5KS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SHT30A-DIS-B2.5KS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SHT30A-DIS-B2.5KS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHT30A-DIS-B2.5KS often in real-time on the comparison pages.
What if I can't find stock of SHT30A-DIS-B2.5KS?
You can fill out our help required form which you can use to request a quote for SHT30A-DIS-B2.5KS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.