Status: | Unknown |
---|---|
Series: | SHT3x-DIS Series |
RoHS: | Unknown |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 2% RH |
Temperature Accuracy | ± 0.2°C |
RH Response Time | 8s |
Temperature Response Time | 2s |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 2.15V |
Product Range | SHT3x-DIS Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Capacitance | 100nF |
Response Time | 8s |
Sensing Accuracy | 3% |
Sensor Output | Digital |
Sensor Terminals | SMD |
HUMIDITY/TEMPERATURE SENSOR, DFN-8 | element14 |
Humidity/Temp Sensor, Digital, Dfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SHT30-DIS-B?
Additional datasheets, footprints and schematics for SHT30-DIS-B are listed on our Part Details page. You can also find images and similar parts to SHT30-DIS-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHT30-DIS-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHT30-DIS-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHT30-DIS-B fall under?
The SHT30-DIS-B is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SHT30-DIS-B when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHT30-DIS-B you can contact the distributor directly for product support, shipping queries etc.
Is the SHT30-DIS-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHT30-DIS-B have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SHT30-DIS-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHT30-DIS-B often in real-time on the comparison pages.
What if I can't find stock of SHT30-DIS-B?
You can fill out our help required form which you can use to request a quote for SHT30-DIS-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.