Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 3% RH |
Temperature Accuracy | ± 0.3°C |
RH Response Time | 8s |
Temperature Response Time | 2s |
RoHS Compliant | Yes |
HUMIDITY/TEMP SENSOR, -40 TO 125DEG C | element14 |
Humidity/Temp Sensor, Analogue, Dfn-8 | Newark Electronics |
HUMID&T.SENSOR Analog 2%RH DFN | Rutronik |
SHT3x Series Analog ▒3% RH 14 bit SMT Humidity Temperature Sensor - DFN-8 | Future Electronics |
Where can I find additional details, specifications and documents for a SHT30-ARP-B2.5KS?
Additional datasheets, footprints and schematics for SHT30-ARP-B2.5KS are listed on our Part Details page. You can also find images and similar parts to SHT30-ARP-B2.5KS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHT30-ARP-B2.5KS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHT30-ARP-B2.5KS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHT30-ARP-B2.5KS fall under?
The SHT30-ARP-B2.5KS is listed under Semiconductors - ICs > IC Sensors > Humidity & Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to SHT30-ARP-B2.5KS when available in the Humidity & Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHT30-ARP-B2.5KS you can contact the distributor directly for product support, shipping queries etc.
Is the SHT30-ARP-B2.5KS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SHT30-ARP-B2.5KS have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rutronik and Future Electronics have stock available or on a lead time for SHT30-ARP-B2.5KS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHT30-ARP-B2.5KS often in real-time on the comparison pages.
What if I can't find stock of SHT30-ARP-B2.5KS?
You can fill out our help required form which you can use to request a quote for SHT30-ARP-B2.5KS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.