Status: | Unknown |
---|---|
Series: | SHS Series |
RoHS: | Unknown |
Balance / Scale Type | Hanging Scale |
---|---|
Load Weight Max | 50kg |
Resolution (g) | 0.01kg |
Product Range | SHS Series |
SVHC | No SVHC (15-Jan-2018) |
WEIGHING SCALE, HANGING, 50KG | element14 |
Where can I find additional details, specifications and documents for a SHS 50?
Additional datasheets, footprints and schematics for SHS 50 are listed on our Part Details page. You can also find images and similar parts to SHS 50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHS 50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHS 50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHS 50 fall under?
The SHS 50 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to SHS 50 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHS 50 you can contact the distributor directly for product support, shipping queries etc.
Is the SHS 50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHS 50 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for SHS 50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHS 50 often in real-time on the comparison pages.
What if I can't find stock of SHS 50?
You can fill out our help required form which you can use to request a quote for SHS 50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.