Status: | Unknown |
---|---|
Series: | SHS Series |
RoHS: | Unknown |
Balance / Scale Type | Hanging Scale |
---|---|
Load Weight Max | 300kg |
Resolution (g) | 0.05kg |
Product Range | SHS Series |
SVHC | No SVHC (15-Jan-2018) |
Weighing Scale, Hanging, 300Kg | Newark Electronics |
WEIGHING SCALE, HANGING, 300KG | element14 |
Where can I find additional details, specifications and documents for a SHS 300?
Additional datasheets, footprints and schematics for SHS 300 are listed on our Part Details page. You can also find images and similar parts to SHS 300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHS 300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHS 300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHS 300 fall under?
The SHS 300 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to SHS 300 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHS 300 you can contact the distributor directly for product support, shipping queries etc.
Is the SHS 300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHS 300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SHS 300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHS 300 often in real-time on the comparison pages.
What if I can't find stock of SHS 300?
You can fill out our help required form which you can use to request a quote for SHS 300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.