Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Unknown |
Prices starting from US$0.0312
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0486
|
42,370
in stock
|
Buy Now | |
element14
from US$0.06
|
188,772
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
136,134
in stock
|
Buy Now | |
Farnell
from US$0.0354
|
125,954
in stock
|
Buy Now | |
TTI Europe
from US$0.0313
|
72,000
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
57,484
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
18,741
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0407
|
9,207
in stock
|
Buy Now | |
Future Electronics
from US$0.0312
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0407
|
1,841
in stock
|
Buy Now | |
Conrad
from US$0.11
|
1,596
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
10
in stock
|
Buy Now |
Product Range | SH Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 1mm |
For Use With | SSH-003T-P0.2-H Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Resistance | 20mohm |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Insulator Material | PBT (Polybutylene Terephthalate) Glass Filled |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
CONNECTOR HOUSING, 2WAY | element14 |
Wire To Board Connector, 2 Position, 1Mm | Newark Electronics |
PITCH1.0MM,1A,50V,AWG#32-#28 | TTI Europe |
2 way crimp terminal housing,1mm pitch | RS |
Plug | Transfer Multisort Elektronik |
2PIN 1.0MM PITCH HOU JST | Heilind Electronics |
SH Series 2 Position 1 mm Pitch with Protrusions Socket Housing | Future Electronics |
Content: 1 pc(s) | Conrad |
Connector Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a SHR-02V-S-B?
Additional datasheets, footprints and schematics for SHR-02V-S-B are listed on our Part Details page. You can also find images and similar parts to SHR-02V-S-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHR-02V-S-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHR-02V-S-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHR-02V-S-B fall under?
The SHR-02V-S-B is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SHR-02V-S-B when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHR-02V-S-B you can contact the distributor directly for product support, shipping queries etc.
Is the SHR-02V-S-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHR-02V-S-B have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and CoreStaff have stock available or on a lead time for SHR-02V-S-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHR-02V-S-B often in real-time on the comparison pages.
What if I can't find stock of SHR-02V-S-B?
You can fill out our help required form which you can use to request a quote for SHR-02V-S-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.