Status: | Unknown |
---|---|
Series: | SHO Series |
RoHS: | Unknown |
Inductance | 6µH |
---|---|
Rated Current | 5A |
Product Range | SHO Series |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Choke, 6Uh, 5A | Newark Electronics |
COMMON MODE CHOKE, 6UH, 5A | element14 |
Common Mode Choke Ni-Zn 6uH Power | RS |
Filter, CMC Troid, Ni-Zn, 6uH, TH, SHO | KEMET SHO-303 | RS Americas |
Where can I find additional details, specifications and documents for a SHO-303?
Additional datasheets, footprints and schematics for SHO-303 are listed on our Part Details page. You can also find images and similar parts to SHO-303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHO-303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHO-303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHO-303 fall under?
The SHO-303 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SHO-303 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHO-303 you can contact the distributor directly for product support, shipping queries etc.
Is the SHO-303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHO-303 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for SHO-303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHO-303 often in real-time on the comparison pages.
What if I can't find stock of SHO-303?
You can fill out our help required form which you can use to request a quote for SHO-303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.