Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Infineon |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | BTF3050TE |
Silicon Family Name | - |
For Use With | Arduino Development Boards |
Kit Contents | Eval Board BTF3050TE |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Low-Side Switch Shield | Newark Electronics |
EVAL BOARD, LOW-SIDE SWITCH SHIELD | element14 |
Infineon SHIELDBTF3050TETOBO1 | RS |
Where can I find additional details, specifications and documents for a SHIELDBTF3050TETOBO1?
Additional datasheets, footprints and schematics for SHIELDBTF3050TETOBO1 are listed on our Part Details page. You can also find images and similar parts to SHIELDBTF3050TETOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHIELDBTF3050TETOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHIELDBTF3050TETOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHIELDBTF3050TETOBO1 fall under?
The SHIELDBTF3050TETOBO1 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to SHIELDBTF3050TETOBO1 when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHIELDBTF3050TETOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the SHIELDBTF3050TETOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHIELDBTF3050TETOBO1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SHIELDBTF3050TETOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHIELDBTF3050TETOBO1 often in real-time on the comparison pages.
What if I can't find stock of SHIELDBTF3050TETOBO1?
You can fill out our help required form which you can use to request a quote for SHIELDBTF3050TETOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.