Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32 |
Silicon Family Name | STM32F1xx |
For Use With | OLIMEXINO-328 OLIMEXINO-STM32 & PIC32-PINGUINO MCU's |
Kit Contents | Shield only |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | EMG Shield Which Allow Arduino Like Boards to Capture Electrocardiography Electromiography Signals |
No. of Bits | 32bit |
Expansion board | Transfer Multisort Elektronik |
Add-On Board, Ekg Function, Avr, Pic, Arm Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a SHIELD-EKG-EMG?
Additional datasheets, footprints and schematics for SHIELD-EKG-EMG are listed on our Part Details page. You can also find images and similar parts to SHIELD-EKG-EMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHIELD-EKG-EMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHIELD-EKG-EMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHIELD-EKG-EMG fall under?
The SHIELD-EKG-EMG is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to SHIELD-EKG-EMG when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHIELD-EKG-EMG you can contact the distributor directly for product support, shipping queries etc.
Is the SHIELD-EKG-EMG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHIELD-EKG-EMG have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for SHIELD-EKG-EMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHIELD-EKG-EMG often in real-time on the comparison pages.
What if I can't find stock of SHIELD-EKG-EMG?
You can fill out our help required form which you can use to request a quote for SHIELD-EKG-EMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.