Status: | Unknown |
---|---|
Series: | SHD Series |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | SHD Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Crimp |
SHD 1.0mm pitch housing 50 way | RS |
SHD Series 50 Position Dual Row 1.00 mm Pitch Housing | Future Electronics |
Where can I find additional details, specifications and documents for a SHDR-50V-S-B?
Additional datasheets, footprints and schematics for SHDR-50V-S-B are listed on our Part Details page. You can also find images and similar parts to SHDR-50V-S-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHDR-50V-S-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHDR-50V-S-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHDR-50V-S-B fall under?
The SHDR-50V-S-B is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SHDR-50V-S-B when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHDR-50V-S-B you can contact the distributor directly for product support, shipping queries etc.
Is the SHDR-50V-S-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHDR-50V-S-B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS and Future Electronics have stock available or on a lead time for SHDR-50V-S-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHDR-50V-S-B often in real-time on the comparison pages.
What if I can't find stock of SHDR-50V-S-B?
You can fill out our help required form which you can use to request a quote for SHDR-50V-S-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.