Status: | Unknown |
---|---|
Series: | SHD Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
2,720
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,552
in stock
|
Buy Now | |
element14
from US$0.24
|
1,552
in stock
|
Buy Now | |
Farnell
from US$0.12
|
1,552
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
637
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
212
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | SHD Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
SHD 1.0mm pitch housing 40 way | RS |
Wire-To-Board Connector, Shd Series, Crimp, Receptacle, 40, 1 Mm, Gold Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SHDR-40V-S-B | Newark Electronics |
HOUSING, RECEPTACLE, SHD, 40WAY, 1MM | element14 |
| Heilind Electronics |
SHD Series 40 Position Dual Row 1.00 mm Pitch Housing | Future Electronics |
Where can I find additional details, specifications and documents for a SHDR-40V-S-B?
Additional datasheets, footprints and schematics for SHDR-40V-S-B are listed on our Part Details page. You can also find images and similar parts to SHDR-40V-S-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHDR-40V-S-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHDR-40V-S-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHDR-40V-S-B fall under?
The SHDR-40V-S-B is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SHDR-40V-S-B when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHDR-40V-S-B you can contact the distributor directly for product support, shipping queries etc.
Is the SHDR-40V-S-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHDR-40V-S-B have stock available?
Authorised distributors including CoreStaff, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SHDR-40V-S-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHDR-40V-S-B often in real-time on the comparison pages.
What if I can't find stock of SHDR-40V-S-B?
You can fill out our help required form which you can use to request a quote for SHDR-40V-S-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.