Status: | Unknown |
---|---|
Series: | SHBC Series |
RoHS: | Unknown |
Product Range | SHBC Series |
---|---|
Inductance | 174µH |
RMS Current (Irms) | 20A |
DC Resistance Max | 0.0118ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Normal Mode Choke 102.7UH 20A 0.0118R | RS |
Inductor, 174Uh, 20A, 0.0118Ohm, 20% | Newark Electronics |
AC Line Filter, NMC 102.7?H 20A 0.0118? TH | KEMET SHBC24W-2R4A0174V | RS Americas |
TOROIDAL INDUCTOR, 174UH, 20A, RAD | element14 |
KEMET Toroidal Choke 174uH, 20A | Distrelec |
Where can I find additional details, specifications and documents for a SHBC24W-2R4A0174V?
Additional datasheets, footprints and schematics for SHBC24W-2R4A0174V are listed on our Part Details page. You can also find images and similar parts to SHBC24W-2R4A0174V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHBC24W-2R4A0174V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHBC24W-2R4A0174V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHBC24W-2R4A0174V fall under?
The SHBC24W-2R4A0174V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SHBC24W-2R4A0174V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHBC24W-2R4A0174V you can contact the distributor directly for product support, shipping queries etc.
Is the SHBC24W-2R4A0174V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHBC24W-2R4A0174V have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for SHBC24W-2R4A0174V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHBC24W-2R4A0174V often in real-time on the comparison pages.
What if I can't find stock of SHBC24W-2R4A0174V?
You can fill out our help required form which you can use to request a quote for SHBC24W-2R4A0174V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.