Status: | Unknown |
---|---|
Series: | SHBC Series |
RoHS: | Unknown |
Product Range | SHBC Series |
---|---|
Inductance | 39µH |
RMS Current (Irms) | 30A |
DC Resistance Max | 0.0068ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Inductor, 39Uh, 30A, 0.0068Ohm, 20% | Newark Electronics |
Normal Mode Choke 21.2UH 30A 0.0068R | RS |
AC Line Filter, NMC 21.2?H 30A 0.0068? TH | KEMET SHBC24N-2R1B0039V | RS Americas |
TOROIDAL INDUCTOR, 39UH, 30A | Farnell |
Where can I find additional details, specifications and documents for a SHBC24N-2R1B0039V?
Additional datasheets, footprints and schematics for SHBC24N-2R1B0039V are listed on our Part Details page. You can also find images and similar parts to SHBC24N-2R1B0039V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHBC24N-2R1B0039V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHBC24N-2R1B0039V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHBC24N-2R1B0039V fall under?
The SHBC24N-2R1B0039V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SHBC24N-2R1B0039V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHBC24N-2R1B0039V you can contact the distributor directly for product support, shipping queries etc.
Is the SHBC24N-2R1B0039V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHBC24N-2R1B0039V have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Farnell have stock available or on a lead time for SHBC24N-2R1B0039V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHBC24N-2R1B0039V often in real-time on the comparison pages.
What if I can't find stock of SHBC24N-2R1B0039V?
You can fill out our help required form which you can use to request a quote for SHBC24N-2R1B0039V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.