Status: | Unknown |
---|---|
Series: | SHBC Series |
RoHS: | Unknown |
Product Range | SHBC Series |
---|---|
Inductance | 68µH |
RMS Current (Irms) | 3A |
DC Resistance Max | 0.0423ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
TOROIDAL INDUCTOR, 68UH, 3A, RAD | element14 |
Normal Mode Choke 58.4UH 3A 0.0423R | RS |
Inductor, 68Uh, 3A, 0.0423Ohm, 20% | Newark Electronics |
AC Line Filter, NMC 58.4?H 3A 0.0423? TH | KEMET SHBC10-0R8A0068V | RS Americas |
Where can I find additional details, specifications and documents for a SHBC10-0R8A0068V?
Additional datasheets, footprints and schematics for SHBC10-0R8A0068V are listed on our Part Details page. You can also find images and similar parts to SHBC10-0R8A0068V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHBC10-0R8A0068V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHBC10-0R8A0068V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHBC10-0R8A0068V fall under?
The SHBC10-0R8A0068V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SHBC10-0R8A0068V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHBC10-0R8A0068V you can contact the distributor directly for product support, shipping queries etc.
Is the SHBC10-0R8A0068V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHBC10-0R8A0068V have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for SHBC10-0R8A0068V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHBC10-0R8A0068V often in real-time on the comparison pages.
What if I can't find stock of SHBC10-0R8A0068V?
You can fill out our help required form which you can use to request a quote for SHBC10-0R8A0068V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.