Status: | Unknown |
---|---|
Series: | SHBC Series |
RoHS: | Unknown |
Product Range | SHBC Series |
---|---|
Inductance | 38µH |
RMS Current (Irms) | 3A |
DC Resistance Max | 0.0312ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Inductor, 38Uh, 3A, 0.0312Ohm, 20% | Newark Electronics |
Normal Mode Choke 32.5UH 3A 0.0312R | RS |
AC Line Filter, NMC 32.5?H 3A 0.0312? TH | KEMET SHBC10-0R8A0038V | RS Americas |
TOROIDAL INDUCTOR, 38UH, 3A, RAD | Farnell |
Where can I find additional details, specifications and documents for a SHBC10-0R8A0038V?
Additional datasheets, footprints and schematics for SHBC10-0R8A0038V are listed on our Part Details page. You can also find images and similar parts to SHBC10-0R8A0038V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHBC10-0R8A0038V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHBC10-0R8A0038V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHBC10-0R8A0038V fall under?
The SHBC10-0R8A0038V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SHBC10-0R8A0038V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHBC10-0R8A0038V you can contact the distributor directly for product support, shipping queries etc.
Is the SHBC10-0R8A0038V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHBC10-0R8A0038V have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Farnell have stock available or on a lead time for SHBC10-0R8A0038V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHBC10-0R8A0038V often in real-time on the comparison pages.
What if I can't find stock of SHBC10-0R8A0038V?
You can fill out our help required form which you can use to request a quote for SHBC10-0R8A0038V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.