Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0165ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 3W |
Transistor Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Transistor MOSFET Array Dual N-CH 30V 9A 8-Pin SOP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a SH8KA4TB?
Additional datasheets, footprints and schematics for SH8KA4TB are listed on our Part Details page. You can also find images and similar parts to SH8KA4TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH8KA4TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH8KA4TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH8KA4TB fall under?
The SH8KA4TB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SH8KA4TB when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH8KA4TB you can contact the distributor directly for product support, shipping queries etc.
Is the SH8KA4TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH8KA4TB have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet America and Avnet Silica have stock available or on a lead time for SH8KA4TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH8KA4TB often in real-time on the comparison pages.
What if I can't find stock of SH8KA4TB?
You can fill out our help required form which you can use to request a quote for SH8KA4TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.