Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 3.4A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.09ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 80V, 3.4A, Sop | Newark Electronics |
MOSFET, DUAL N-CH, 80V, 3.4A, SOP-8 | element14 |
Where can I find additional details, specifications and documents for a SH8K41TB..?
Additional datasheets, footprints and schematics for SH8K41TB.. are listed on our Part Details page. You can also find images and similar parts to SH8K41TB.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH8K41TB.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH8K41TB.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH8K41TB.. fall under?
The SH8K41TB.. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SH8K41TB.. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH8K41TB.. you can contact the distributor directly for product support, shipping queries etc.
Is the SH8K41TB.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH8K41TB.. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SH8K41TB...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH8K41TB.. often in real-time on the comparison pages.
What if I can't find stock of SH8K41TB..?
You can fill out our help required form which you can use to request a quote for SH8K41TB.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.