4V-drive type |
Nch+Nch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOP8 |
---|---|
Number of terminal | 8 |
Polarity | Nch+Nch |
Drain-Source Voltage VDSS[V] | 60 |
Drain Current ID[A] | 4.5 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.055 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.052 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.046 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.055 |
Total gate charge Qg[nC] | 7 |
Power Dissipation (PD)[W] | 2 |
Drive Voltage[V] | 4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 5x6 (t=1.75) |
Data Sheet |
---|
SH8K32 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Dual N-Ch, 60V, 2W, Sop Rohs Compliant: Yes |Rohm SH8K32TB1 | Newark Electronics |
MOSFET, DUAL N-CH, 60V, 2W, SOP | element14 |
Transistor MOSFET Array Dual N-CH 60V 4.5A 8-Pin SOP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a SH8K32TB1?
Additional datasheets, footprints and schematics for SH8K32TB1 are listed on our Part Details page. You can also find images and similar parts to SH8K32TB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH8K32TB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH8K32TB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH8K32TB1 fall under?
The SH8K32TB1 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SH8K32TB1 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH8K32TB1 you can contact the distributor directly for product support, shipping queries etc.
Is the SH8K32TB1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SH8K32TB1 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SH8K32TB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH8K32TB1 often in real-time on the comparison pages.
What if I can't find stock of SH8K32TB1?
You can fill out our help required form which you can use to request a quote for SH8K32TB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.