Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.027ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, Dual N-Ch, 40V, Sop | Newark Electronics |
Transistor MOSFET Array Dual N-CH 40V 6A 8-Pin SOP Emboss T/R | Avnet America |
MOSFET, DUAL N-CH, 40V, SOP | element14 |
Where can I find additional details, specifications and documents for a SH8K26GZ0TB?
Additional datasheets, footprints and schematics for SH8K26GZ0TB are listed on our Part Details page. You can also find images and similar parts to SH8K26GZ0TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH8K26GZ0TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH8K26GZ0TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH8K26GZ0TB fall under?
The SH8K26GZ0TB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SH8K26GZ0TB when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH8K26GZ0TB you can contact the distributor directly for product support, shipping queries etc.
Is the SH8K26GZ0TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH8K26GZ0TB have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SH8K26GZ0TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH8K26GZ0TB often in real-time on the comparison pages.
What if I can't find stock of SH8K26GZ0TB?
You can fill out our help required form which you can use to request a quote for SH8K26GZ0TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.