Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 3.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.07ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DUAL N-CH 30V 3,5A 70mOhm SOP-8 | Rutronik |
MOSFET, DUAL N-CH, 30V, SOP | Farnell |
Dual MOSFET, N Channel, 30 V, 30 V, 3.5 A, 3.5 A, 0.07 ohm | Avnet Silica |
Where can I find additional details, specifications and documents for a SH8K11GZETB?
Additional datasheets, footprints and schematics for SH8K11GZETB are listed on our Part Details page. You can also find images and similar parts to SH8K11GZETB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH8K11GZETB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH8K11GZETB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH8K11GZETB fall under?
The SH8K11GZETB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SH8K11GZETB when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH8K11GZETB you can contact the distributor directly for product support, shipping queries etc.
Is the SH8K11GZETB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH8K11GZETB have stock available?
Authorised distributors including CoreStaff, Rutronik, Farnell and Avnet Silica have stock available or on a lead time for SH8K11GZETB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH8K11GZETB often in real-time on the comparison pages.
What if I can't find stock of SH8K11GZETB?
You can fill out our help required form which you can use to request a quote for SH8K11GZETB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.