Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | - |
Gender | Receptacle |
Product Range | SH Series |
Contact Termination Type | Crimp |
No. of Rows | - |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (17-Dec-2015) |
Colour | Red |
Contact Termination | Crimp |
Length | 300mm |
Termination Method | Crimp |
Wire Size | 28AWG |
Wire Size AWG Max | 28AWG |
Wire Size AWG Min | 32AWG |
Crimp socket to free end lead,300mm | RS |
Wire-To-Board Connector, Free, Sh Series, Crimp, Receptacle, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SH3-SS5-28300 | Newark Electronics |
LEAD, SKT/FREE END, 300MM | element14 |
JST SH3-SS5-28300 300mm Length Cable with Single Crimp Contact | Rapid Electronics |
Where can I find additional details, specifications and documents for a SH3-SS5-28300?
Additional datasheets, footprints and schematics for SH3-SS5-28300 are listed on our Part Details page. You can also find images and similar parts to SH3-SS5-28300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH3-SS5-28300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH3-SS5-28300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH3-SS5-28300 fall under?
The SH3-SS5-28300 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SH3-SS5-28300 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH3-SS5-28300 you can contact the distributor directly for product support, shipping queries etc.
Is the SH3-SS5-28300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH3-SS5-28300 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for SH3-SS5-28300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH3-SS5-28300 often in real-time on the comparison pages.
What if I can't find stock of SH3-SS5-28300?
You can fill out our help required form which you can use to request a quote for SH3-SS5-28300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.