SH3-SH3-28150 Lighting by JST

LEAD SOCKET/SOCKET 32-28AWG 150MM

Status: Unknown
Series: SH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for RS
RS
from US$0.28
15,050
in stock
Buy Now
Logo for element14
element14
from US$0.32
14,830
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
14,639
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.21
14,315
in stock
Buy Now

Specifications

Connector Type A Crimp Socket
Connector Type B Crimp Socket
Cable Length - Imperial 5.91"
Cable Length - Metric 150mm
Jacket Colour Red
Product Range SH Series
SVHC No SVHC (17-Dec-2015)
Connector A Contact Material Phosphor Bronze
Connector A Contact Plating Tin
Connector B Contact Material Phosphor Bronze
Connector B Contact Plating Tin
Current Rating 1A
Voltage Rating 50V
Wire Size AWG Max 28AWG
Wire Size AWG Min 32AWG

Alternative Descriptions

Crimp socket to socket lead,150mm | RS
LEAD, SOCKET/SOCKET, 32-28AWG, 150MM | element14
Cable Assembly, Crimp Socket, 150Mm, Red | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SH3-SH3-28150?

Additional datasheets, footprints and schematics for SH3-SH3-28150 are listed on our Part Details page. You can also find images and similar parts to SH3-SH3-28150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SH3-SH3-28150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH3-SH3-28150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SH3-SH3-28150 fall under?

The SH3-SH3-28150 is listed under Electrical & Lighting > Lighting > Lighting Accessories.

Can I view similar or alternative parts?

You can view similar parts to SH3-SH3-28150 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SH3-SH3-28150 you can contact the distributor directly for product support, shipping queries etc.

Is the SH3-SH3-28150 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SH3-SH3-28150 have stock available?

Authorised distributors including RS, element14, Newark Electronics and Farnell have stock available or on a lead time for SH3-SH3-28150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SH3-SH3-28150 often in real-time on the comparison pages.

What if I can't find stock of SH3-SH3-28150?

You can fill out our help required form which you can use to request a quote for SH3-SH3-28150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay