Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Type | Bipolar |
---|---|
Torque Max | - |
Current Rating | 2A |
No. of Phases | Two Phase |
Resistance | 2.3ohm |
Inductance | 8.8mH |
Inertia | 4.1oz-in² |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Current per Phase | 2A |
External Depth | 76mm |
External Length / Height | 60mm |
External Width | 60mm |
Frame Size | 23 |
Holding Torque | 2.15N-m |
Indexing Angle | 0.9° |
No. of Shafts | 1 |
Phase Resistance | 2.3ohm |
Shaft Diameter | 8mm |
Termination Type | Wire Leaded |
Weight | 1.2kg |
Motor: DC | Transfer Multisort Elektronik |
SANMOTION F BIPOLAR 0.9 DEG 2 AMP STEPPER MOTOR (2.15NM) | EAO UK |
Stepper Motor, Bipolar, 2 A, Two, 2.3 Ohm, 8.8 Mh Rohs Compliant: Yes |Sanyo Denki SH1603-5240 | Newark Electronics |
60MM SQ, 0.9 DEGREE STEPPER MOTOR | element14 |
Stepper Motors 2-Phase Stepping Motor, Single Shaft, 60mm, 0.9 Degree/Step, Bipolar, 76mm (L) | Sager |
Where can I find additional details, specifications and documents for a SH1603-5240?
Additional datasheets, footprints and schematics for SH1603-5240 are listed on our Part Details page. You can also find images and similar parts to SH1603-5240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH1603-5240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH1603-5240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH1603-5240 fall under?
The SH1603-5240 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to SH1603-5240 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH1603-5240 you can contact the distributor directly for product support, shipping queries etc.
Is the SH1603-5240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH1603-5240 have stock available?
Authorised distributors including Transfer Multisort Elektronik, EAO UK, Newark Electronics, element14 and Sager have stock available or on a lead time for SH1603-5240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH1603-5240 often in real-time on the comparison pages.
What if I can't find stock of SH1603-5240?
You can fill out our help required form which you can use to request a quote for SH1603-5240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.