Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C13 |
---|---|
Connector Type B | IEC 60320 C14 |
Cable Length - Metric | 0.5m |
Current Rating | 10A |
Voltage Rating | 250VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 1.6ft |
SVHC | No SVHC (07-Jul-2017) |
Conductor Area CSA | 1mm² |
Power Cord Connector A | IEC 60320 C13 |
Power Cord Connector B | IEC 60320 C14 |
Power Cord, Black, 0.5M | Newark Electronics |
Where can I find additional details, specifications and documents for a SH10200R?
Additional datasheets, footprints and schematics for SH10200R are listed on our Part Details page. You can also find images and similar parts to SH10200R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH10200R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH10200R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH10200R fall under?
The SH10200R is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to SH10200R when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH10200R you can contact the distributor directly for product support, shipping queries etc.
Is the SH10200R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH10200R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SH10200R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH10200R often in real-time on the comparison pages.
What if I can't find stock of SH10200R?
You can fill out our help required form which you can use to request a quote for SH10200R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.